Win Source Part Number: 1338858-UWE-12/10-Q1
Category: Power Supplies - Board Mount - DC DC Converters
Series: UWE
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO
Package: Tray
Size / Dimension: 2.30" L x 0.90" W x 0.34" H (58.4mm x 22.9mm x 8.6mm)
Applications: ITE (Commercial)
Standard Package: 42
Power (Watts): 120 W
Control Features: Enable, Active High
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 12V
Efficiency: 90%
Mounting Type: Through Hole
Package / Case: 8-DIP Module, 1/8 Brick
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Base Product Number: UWE-12
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
DC DC CONVERTER 12V 120W Product overview: UWE-12/10-Q12PB-C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 120W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 120W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-UWE-12/10-Q12PB-
| Win Source Electronics | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1338858-UWE-12/10-Q12PB-C | UWE-12/10-Q12PB-C | 132-UWE-12/10-Q12PB-C |
| Product Name | Power Supplies - Board Mount - DC DC Converters | DC to DC Converter | 12V 120W DC-DC Converter IC |
| Package Type | DIP; Other; Tray | Other; Tray |