Murata Power Solutions DC DC Converters UWE-12/10-Q12NB-C

Description
Isolated Module DC DC Converter 1 Output 12V 10A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 10A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - UWE-12/10-Q12NB-C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
UWE-12/10-Q12NB-C-ND
DC DC Converters UWE-12/10-Q12NB-C-ND
Isolated Module DC DC Converter 1 Output 12V 10A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 10A 9V - 36V Input

Buy Now Datasheet
Dc-Dc, Iso Pol, 120W, 12V, 10A; Power Supply Approvals Murata Power Solutions - 42Y2986 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc, Iso Pol, 120W, 12V, 10A; Power Supply Approvals Murata Power Solutions
42Y2986
Dc-Dc, Iso Pol, 120W, 12V, 10A; Power Supply Approvals Murata Power Solutions 42Y2986
DC-DC, ISO POL, 120W, 12V, 10A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Width:58.4mm RoHS Compliant: Yes

DC-DC, ISO POL, 120W, 12V, 10A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Width:58.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - UWE-12/10-Q12NB-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
UWE-12/10-Q12NB-C
Power Supplies - Board Mount - DC DC Converters UWE-12/10-Q12NB-C
DC DC CONVERTER 12V 120W

DC DC CONVERTER 12V 120W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number UWE-12/10-Q12NB-C-ND 42Y2986 UWE-12/10-Q12NB-C
Product Name DC DC Converters Dc-Dc, Iso Pol, 120W, 12V, 10A; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 10 amps 10 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details