Murata Power Solutions Power Supplies - Board Mount - DC DC Converters UWE-12/10-Q12N-C

Description
Win Source Part Number: 1341063-UWE-12/10-Q1 2N-C Category: Power Supplies - Board Mount - DC DC Converters Series: UWE Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO Package: Tray Size / Dimension: 2.30" L x 0.90" W x 0.34" H (58.4mm x 22.9mm x 8.6mm) Applications: ITE (Commercial) Standard Package: 42 Power (Watts): 120 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 91.4% Mounting Type: Through Hole Package / Case: 8-DIP Module, 1/8 Brick Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: UWE-12 Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1341063-UWE-12/10-Q1 2N-C Category: Power Supplies - Board Mount - DC DC Converters Series: UWE Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO Package: Tray Size / Dimension: 2.30" L x 0.90" W x 0.34" H (58.4mm x 22.9mm x 8.6mm) Applications: ITE (Commercial) Standard Package: 42 Power (Watts): 120 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 91.4% Mounting Type: Through Hole Package / Case: 8-DIP Module, 1/8 Brick Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: UWE-12 Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1341063-UWE-12/10-Q12N-C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1341063-UWE-12/10-Q12N-C
Power Supplies - Board Mount - DC DC Converters 1341063-UWE-12/10-Q12N-C
Win Source Part Number: 1341063-UWE-12/10-Q1 2N-C Category: Power Supplies - Board Mount - DC DC Converters Series: UWE Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO Package: Tray Size / Dimension: 2.30" L x 0.90" W x 0.34" H (58.4mm x 22.9mm x 8.6mm) Applications: ITE (Commercial) Standard Package: 42 Power (Watts): 120 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 91.4% Mounting Type: Through Hole Package / Case: 8-DIP Module, 1/8 Brick Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: UWE-12 Product Status: Last Time Buy

Win Source Part Number: 1341063-UWE-12/10-Q12N-C
Category: Power Supplies - Board Mount - DC DC Converters
Series: UWE
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO
Package: Tray
Size / Dimension: 2.30" L x 0.90" W x 0.34" H (58.4mm x 22.9mm x 8.6mm)
Applications: ITE (Commercial)
Standard Package: 42
Power (Watts): 120 W
Control Features: Enable, Active Low
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 12V
Efficiency: 91.4%
Mounting Type: Through Hole
Package / Case: 8-DIP Module, 1/8 Brick
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Base Product Number: UWE-12
Product Status: Last Time Buy

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1341063-UWE-12/10-Q12N-C
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 5V 3A 60V Step-Down DC-DC Converter IC - 739-LM2576HVSX-5.0/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263-5
Output Voltage 5 volts
Input Voltage 60 volts
View Details
2 suppliers
Specs
Package Type Other; Reel
Output Voltage 5.1 volts
Input Voltage 36 volts
View Details