Isolated Module DC DC Converter 1 Output 48V 2.5A 18V - 36V Input
DC DC CONVERTER 48V 120W
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | UVQ-48/2.5-D24NB-C-ND | UVQ-48/2.5-D24NB-C |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) |
| Regulatory Compliance | ROHS COMP |