Murata Power Solutions DC DC Converters UVQ-12/8-D24P-C

Description
Isolated Module DC DC Converter 1 Output 12V 8A 18V - 36V Input
Request a Quote
Description
Isolated Module DC DC Converter 1 Output 12V 8A 18V - 36V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata Power Solutions DC-DC Converter, part number 87K5550, is a fully isolated, low-profile quarter-brick converter designed for efficient power conversion. It provides a single output of 12V at a maximum current of 8A, delivering a total output power of 96W. The converter operates within an input voltage range of 18-36V and features a high efficiency of up to 92%. It includes comprehensive protection mechanisms against input overvoltage, undervoltage, output overcurrent, and short circuits, with an onboard temperature sensor for thermal protection. The device supports remote On/Off control and offers trim and sense functions for output voltage calibration. It is compliant with RoHS-6 standards and meets safety certifications including UL/IEC/EN 60950-1. The converter is suitable for applications requiring reliable and efficient DC power in compact spaces.

Datasheet Summary
Powered by GS/AI

The Murata Power Solutions DC-DC Converter, part number 87K5550, is a fully isolated, low-profile quarter-brick converter designed for efficient power conversion. It provides a single output of 12V at a maximum current of 8A, delivering a total output power of 96W. The converter operates within an input voltage range of 18-36V and features a high efficiency of up to 92%. It includes comprehensive protection mechanisms against input overvoltage, undervoltage, output overcurrent, and short circuits, with an onboard temperature sensor for thermal protection. The device supports remote On/Off control and offers trim and sense functions for output voltage calibration. It is compliant with RoHS-6 standards and meets safety certifications including UL/IEC/EN 60950-1. The converter is suitable for applications requiring reliable and efficient DC power in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3332-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3332-ND
DC DC Converters 811-3332-ND
Isolated Module DC DC Converter 1 Output 12V 8A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 8A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 96W, 8A, 12V; Power Supply Approvals Murata Power Solutions - 87K5550 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 96W, 8A, 12V; Power Supply Approvals Murata Power Solutions
87K5550
Dc-Dc Converter, Iso Pol, 1 O/p, 96W, 8A, 12V; Power Supply Approvals Murata Power Solutions 87K5550
DC-DC CONVERTER, ISO POL, 1 O/P, 96W, 8A, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:96W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:8A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 96W, 8A, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:96W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:8A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-3332-ND 87K5550
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 96W, 8A, 12V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 110 C (-40 to 230 F)
DC Output Current 8 amps 8 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - TRETEC2424N - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 24 amps
View Details
80 PLUS PS/2 250W ATX Power Supply - PS8-250ATX-NB - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / CUL / TUV / CB / CCC / KC / KC EMC
DC Output Voltage 12.0 volts
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UTP3315TFL-II 1Ch Linear DC Power Supply - UTP3315TFL-II - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details