Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1336449-UVQ-12/8-D24
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tray
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO
Size / Dimension: 2.30" L x 1.45" W x 0.42" H (58.4mm x 36.8mm x 10.7mm)
Applications: ITE (Commercial)
Standard Package: 30
Mounting: Through Hole
Power (Watts): 96 W
Control Features: Enable, Active Low
Voltage - Isolation: 2 kV
Number of Outputs: 1
Current - Output (Max): 8A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 12V
Efficiency: 91%
Temperature Range - Operating: -40°C ~ 110°C
Case / Package: 8-DIP Module, 1/4 Brick
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Base Product Number: UVQ-12
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1336449-UVQ-12/8-D24N-C |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; 8-DIP Module, 1/4 Brick |