Murata Power Solutions Power Supplies Board Mount DCDC Converters - UST-5/500-D48-C UST-5/500-D48-C

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 798933-UST-5/500-D48 -C Series: UST Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 75°C Package: 8-DIP Module Applications: ITE (Commercial) Power (Watts): 3W Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 75% Family Name: UST-5/500-D48 Categories: Power Supplies - Board Mount Dimension: 1.25" L x 0.80" W x 0.45" H (31.8mm x 20.3mm x 11.4mm) Input Voltage MIN: 18V Voltage Input MAX: 72V Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): LANC4805W3; CE-5029; AM3T-4805S-RZ; JCA0348S05; Introduction Date: April 06, 2006 Country of Origin: China, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 798933-UST-5/500-D48 -C Series: UST Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 75°C Package: 8-DIP Module Applications: ITE (Commercial) Power (Watts): 3W Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 75% Family Name: UST-5/500-D48 Categories: Power Supplies - Board Mount Dimension: 1.25" L x 0.80" W x 0.45" H (31.8mm x 20.3mm x 11.4mm) Input Voltage MIN: 18V Voltage Input MAX: 72V Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): LANC4805W3; CE-5029; AM3T-4805S-RZ; JCA0348S05; Introduction Date: April 06, 2006 Country of Origin: China, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - UST-5/500-D48-C
798933-UST-5/500-D48-C
Power Supplies Board Mount DCDC Converters - UST-5/500-D48-C 798933-UST-5/500-D48-C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 798933-UST-5/500-D48 -C Series: UST Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 75°C Package: 8-DIP Module Applications: ITE (Commercial) Power (Watts): 3W Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 75% Family Name: UST-5/500-D48 Categories: Power Supplies - Board Mount Dimension: 1.25" L x 0.80" W x 0.45" H (31.8mm x 20.3mm x 11.4mm) Input Voltage MIN: 18V Voltage Input MAX: 72V Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): LANC4805W3; CE-5029; AM3T-4805S-RZ; JCA0348S05; Introduction Date: April 06, 2006 Country of Origin: China, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 798933-UST-5/500-D48-C
Series: UST
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 75°C
Package: 8-DIP Module
Applications: ITE (Commercial)
Power (Watts): 3W
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 75%
Family Name: UST-5/500-D48
Categories: Power Supplies - Board Mount
Dimension: 1.25" L x 0.80" W x 0.45" H (31.8mm x 20.3mm x 11.4mm)
Input Voltage MIN: 18V
Voltage Input MAX: 72V
Current - Output (Maximum): 500mA
Alternative Parts (Cross-Reference): LANC4805W3; CE-5029; AM3T-4805S-RZ; JCA0348S05;
Introduction Date: April 06, 2006
Country of Origin: China, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 811-1895-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1895-5-ND
DC DC Converters 811-1895-5-ND
Isolated Module DC DC Converter 1 Output 5V 500mA 18V - 72V Input

Isolated Module DC DC Converter 1 Output 5V 500mA 18V - 72V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - UST-5/500-D48-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
UST-5/500-D48-C
Power Supplies - Board Mount - DC DC Converters UST-5/500-D48-C
DC DC CONVERTER 5V 3W

DC DC CONVERTER 5V 3W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 2.5W, 500Ma, 5V; Power Supply Approvals Murata Power Solutions - 87K5522 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 2.5W, 500Ma, 5V; Power Supply Approvals Murata Power Solutions
87K5522
Dc-Dc Converter, Iso Pol, 1 O/p, 2.5W, 500Ma, 5V; Power Supply Approvals Murata Power Solutions 87K5522
DC-DC CONVERTER, ISO POL, 1 O/P, 2.5W, 500mA, 5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:2.5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:500mA; Output Voltage - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 2.5W, 500mA, 5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:2.5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:500mA; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 798933-UST-5/500-D48-C 811-1895-5-ND UST-5/500-D48-C 87K5522
Product Name Power Supplies Board Mount DCDC Converters - UST-5/500-D48-C DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 2.5W, 500Ma, 5V; Power Supply Approvals Murata Power Solutions
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F) -40 to 75 C (-40 to 167 F) -40 to 75 C (-40 to 167 F)
Number of Outputs 1 # 1 #
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Regulatory Compliance ROHS COMP
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
High Voltage Power Supplies - 402L-1KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
40W Slimline Single Phase  Single Output Power Supplies - PS-S4012 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers