The UST-5/500-D12-C is a 3W isolated DC/DC converter designed for board mounting applications. It features a nominal output voltage of 5V and operates within an input voltage range of 9-18V. The maximum output current is 500mA, with an efficiency rating of up to 74%. This converter is fully encapsulated for moisture and vibration resistance and operates over a temperature range of -40°C to +75°C without derating. It includes internal input and output filtering, ensuring low ripple and noise levels, typically around 75mVp-p. The device is fully isolated with a guaranteed isolation voltage of 1000Vdc. It is packaged in a compact 1.25" x 0.8" DIP-like plastic case and is suitable for applications in telecommunications, data communications, and process control. The product is marked as obsolete, indicating it may no longer be available for purchase.
Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1336455-UST-5/500-D1
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Size / Dimension: 1.25" L x 0.80" W x 0.45" H (31.8mm x 20.3mm x 11.4mm)
Applications: ITE (Commercial)
Standard Package: 112
Mounting: Through Hole
Power (Watts): 3 W
Voltage - Isolation: 1 kV
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 5V
Efficiency: 74%
Temperature Range - Operating: -40°C ~ 75°C
Case / Package: 8-DIP Module
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 811-3142-5,UST-5/500
Base Product Number: UST-5
Product Status: Obsolete
RoHS Status: RoHS Compliant
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1336455-UST-5/500-D12-C |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; 8-DIP Module |