The Murata Power Solutions UST Series DC-DC Converter is a fully isolated, single-output device designed for low-power applications. It provides an output voltage of 5V with a maximum output current of 500mA, delivering a total output power of 2.5W. The converter operates within an input voltage range of 4.5-9V and features a compact DIP-like package measuring 1.25" x 0.8". This model is characterized by a high efficiency of up to 73% and includes internal input and output filtering to minimize ripple and noise, typically around 75mVp-p. It is capable of operating in a wide temperature range from -40°C to +75°C without derating. The device is also certified to UL1950, CSA 22.2 No. 950, and IEC950 standards, ensuring compliance with safety regulations. The UST Series converters are suitable for applications in telecom, datacom, and process control, where reliability and compact size are essential.
Isolated Module DC DC Converter 1 Output 5V 500mA 9V - 18V Input
DC-DC CONVERTER, ISO POL, 1 O/P, 2.5W, 500mA, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2.5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:500mA; Output Voltage - Output 2:-RoHS Compliant: Yes
DC DC CONVERTER 5V 3W
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 811-3142-5-ND | 87K5521 | UST-5/500-D12-C |
| Product Name | DC DC Converters | Dc-Dc Converter, Iso Pol, 1 O/p, 2.5W, 500Ma, 5V; Power Supply Approvals Murata Power Solutions | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 75 C (-40 to 167 F) | -40 to 75 C (-40 to 167 F) | |
| Regulatory Compliance | ROHS COMP | ||
| DC Output Current | 0.5000 amps | 0.5000 amps |