Murata Power Solutions DC DC Converters UQQ-5/17-Q12PB-C

Description
Isolated Module DC DC Converter 1 Output 5V 17A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 17A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1892-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1892-5-ND
DC DC Converters 811-1892-5-ND
Isolated Module DC DC Converter 1 Output 5V 17A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 17A 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - UQQ-5/17-Q12PB-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
UQQ-5/17-Q12PB-C
Power Supplies - Board Mount - DC DC Converters UQQ-5/17-Q12PB-C
DC DC CONVERTER 5V 85W

DC DC CONVERTER 5V 85W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 85W, 17A, 5V; Power Supply Approvals Murata Power Solutions - 17M3147 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 85W, 17A, 5V; Power Supply Approvals Murata Power Solutions
17M3147
Dc-Dc Converter, Iso Pol, 1 O/p, 85W, 17A, 5V; Power Supply Approvals Murata Power Solutions 17M3147
DC-DC CONVERTER, ISO POL, 1 O/P, 85W, 17A, 5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:85W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:17A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 85W, 17A, 5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:85W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:17A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-1892-5-ND UQQ-5/17-Q12PB-C 17M3147
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 85W, 17A, 5V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 17 amps 17 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

100 W Single Phase Single Output Low Profile Power Supplies - PS-10012 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
3 suppliers
Zippy AC to DC 100-240V 250W 2U (1+1)Redundant with PFC - 96PSR-A250W2U - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details