Murata Power Solutions DC to DC Converter UQQ-5/17-Q12PB-C

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - UQQ-5/17-Q12PB-C - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
UQQ-5/17-Q12PB-C
DC to DC Converter UQQ-5/17-Q12PB-C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - 1352305-UQQ-5/17-Q12PB-C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1352305-UQQ-5/17-Q12PB-C
Power Supplies - Board Mount - DC DC Converters 1352305-UQQ-5/17-Q12PB-C
Win Source Part Number: 1352305-UQQ-5/17-Q12 PB-C Category: Power Supplies - Board Mount - DC DC Converters Series: UQQ Type: Isolated Module Features: Remote On/Off, OTP, OVP, SCP, UVLO Package: Tray Size / Dimension: 2.22" L x 1.45" W x 0.50" H (56.4mm x 36.8mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 30 Power (Watts): 85 W Control Features: Enable, Active High Voltage - Isolation: 2 kV Number of Outputs: 1 Current - Output (Max): 17A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 90.5% Mounting Type: Through Hole Package / Case: 8-DIP Module, 1/4 Brick Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: UQQ-5

Win Source Part Number: 1352305-UQQ-5/17-Q12PB-C
Category: Power Supplies - Board Mount - DC DC Converters
Series: UQQ
Type: Isolated Module
Features: Remote On/Off, OTP, OVP, SCP, UVLO
Package: Tray
Size / Dimension: 2.22" L x 1.45" W x 0.50" H (56.4mm x 36.8mm x 12.7mm)
Applications: ITE (Commercial)
Standard Package: 30
Power (Watts): 85 W
Control Features: Enable, Active High
Voltage - Isolation: 2 kV
Number of Outputs: 1
Current - Output (Max): 17A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Efficiency: 90.5%
Mounting Type: Through Hole
Package / Case: 8-DIP Module, 1/4 Brick
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Base Product Number: UQQ-5

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number UQQ-5/17-Q12PB-C 1352305-UQQ-5/17-Q12PB-C
Product Name DC to DC Converter Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

DCP012405B Miniature, 1W Isolated Unregulated DC/DC Converters - DCP012405BP-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,1W
Output Voltage 4.75 to 5.25 volts
View Details
2 suppliers
40 V, 3.0 A CC/CV Step-Down DC/DC Converter with QC 2.0, USB Auto-Detect and USB-PD - ACT4530 - Qorvo
Specs
Package Type Other; SOP-8EP
Input Voltage 6 to 36 volts
IOUT 3 amps
View Details
Buck 0.6V 1.2A Step-Down DC-DC Converter IC - 739-AAT1145IDE-0.6-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details
DC-DC Converters - 1228694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 18 volts
View Details