Murata Power Solutions DC DC Converters UQQ-24/4-Q12PB-C

Description
Isolated Module DC DC Converter 1 Output 24V 4A 10V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 4A 10V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1889-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1889-ND
DC DC Converters 811-1889-ND
Isolated Module DC DC Converter 1 Output 24V 4A 10V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 4A 10V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 96W, 4A, 24V; Power Supply Approvals Murata Power Solutions - 12N4066 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 96W, 4A, 24V; Power Supply Approvals Murata Power Solutions
12N4066
Dc-Dc Converter, Iso Pol, 1 O/p, 96W, 4A, 24V; Power Supply Approvals Murata Power Solutions 12N4066
DC-DC CONVERTER, ISO POL, 1 O/P, 96W, 4A, 24V; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:96W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:4A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 96W, 4A, 24V; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:96W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:4A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - UQQ-24/4-Q12PB-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
UQQ-24/4-Q12PB-C
Power Supplies - Board Mount - DC DC Converters UQQ-24/4-Q12PB-C
DC DC CONVERTER 24V 96W

DC DC CONVERTER 24V 96W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-1889-ND 12N4066 UQQ-24/4-Q12PB-C
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 96W, 4A, 24V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 4 amps 4 amps
DC Input Voltage 10.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details