Murata Power Solutions Power Supplies - Board Mount - DC DC Converters UQQ-24/4-Q12PB-C

Description
Win Source Part Number: 1338491-UQQ-24/4-Q12 PB-C Category: Power Supplies - Board Mount - DC DC Converters Series: UQQ Type: Isolated Module Features: Remote On/Off, OTP, OVP, SCP, UVLO Package: Tray Size / Dimension: 2.22" L x 1.45" W x 0.50" H (56.4mm x 36.8mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 30 Power (Watts): 96 W Control Features: Enable, Active High Voltage - Isolation: 2 kV Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 10V Voltage - Input (Max): 36V Voltage - Output 1: 24V Efficiency: 89% Mounting Type: Through Hole Package / Case: 8-DIP Module, 1/4 Brick Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: UQQ-24
Request a Quote Datasheet
Description
Win Source Part Number: 1338491-UQQ-24/4-Q12 PB-C Category: Power Supplies - Board Mount - DC DC Converters Series: UQQ Type: Isolated Module Features: Remote On/Off, OTP, OVP, SCP, UVLO Package: Tray Size / Dimension: 2.22" L x 1.45" W x 0.50" H (56.4mm x 36.8mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 30 Power (Watts): 96 W Control Features: Enable, Active High Voltage - Isolation: 2 kV Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 10V Voltage - Input (Max): 36V Voltage - Output 1: 24V Efficiency: 89% Mounting Type: Through Hole Package / Case: 8-DIP Module, 1/4 Brick Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: UQQ-24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1338491-UQQ-24/4-Q12PB-C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1338491-UQQ-24/4-Q12PB-C
Power Supplies - Board Mount - DC DC Converters 1338491-UQQ-24/4-Q12PB-C
Win Source Part Number: 1338491-UQQ-24/4-Q12 PB-C Category: Power Supplies - Board Mount - DC DC Converters Series: UQQ Type: Isolated Module Features: Remote On/Off, OTP, OVP, SCP, UVLO Package: Tray Size / Dimension: 2.22" L x 1.45" W x 0.50" H (56.4mm x 36.8mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 30 Power (Watts): 96 W Control Features: Enable, Active High Voltage - Isolation: 2 kV Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 10V Voltage - Input (Max): 36V Voltage - Output 1: 24V Efficiency: 89% Mounting Type: Through Hole Package / Case: 8-DIP Module, 1/4 Brick Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: UQQ-24

Win Source Part Number: 1338491-UQQ-24/4-Q12PB-C
Category: Power Supplies - Board Mount - DC DC Converters
Series: UQQ
Type: Isolated Module
Features: Remote On/Off, OTP, OVP, SCP, UVLO
Package: Tray
Size / Dimension: 2.22" L x 1.45" W x 0.50" H (56.4mm x 36.8mm x 12.7mm)
Applications: ITE (Commercial)
Standard Package: 30
Power (Watts): 96 W
Control Features: Enable, Active High
Voltage - Isolation: 2 kV
Number of Outputs: 1
Current - Output (Max): 4A
Voltage - Input (Min): 10V
Voltage - Input (Max): 36V
Voltage - Output 1: 24V
Efficiency: 89%
Mounting Type: Through Hole
Package / Case: 8-DIP Module, 1/4 Brick
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Base Product Number: UQQ-24

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1338491-UQQ-24/4-Q12PB-C
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

LM3242 6MHz, 750mA Miniature, Adjustable, Step-Down DC-DC Converter with Bypass - LM3242TME/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Adjustable Output,Light Load Mode,Sleep/Standby Mode
Output Voltage 0.4000 to 3.6 volts
View Details
2 suppliers
50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.5000 volts
Input Voltage 21 volts
View Details