Murata Power Solutions DC DC Converters UQQ-15/7-Q12PB-C

Description
Isolated Module DC DC Converter 1 Output 15V 7A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 7A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1888-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1888-5-ND
DC DC Converters 811-1888-5-ND
Isolated Module DC DC Converter 1 Output 15V 7A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 7A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 105W, 7A, 15V; Power Supply Approvals Murata Power Solutions - 40M2758 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 105W, 7A, 15V; Power Supply Approvals Murata Power Solutions
40M2758
Dc-Dc Converter, Iso Pol, 1 O/p, 105W, 7A, 15V; Power Supply Approvals Murata Power Solutions 40M2758
DC-DC CONVERTER, ISO POL, 1 O/P, 105W, 7A, 15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:105W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:7A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 105W, 7A, 15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:105W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:7A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-1888-5-ND 40M2758
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 105W, 7A, 15V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 7 amps 7 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers