Murata Power Solutions DC DC Converters UQQ-15/7-Q12P-C

Description
Isolated Module DC DC Converter 1 Output 15V 7A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 7A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - UQQ-15/7-Q12P-C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
UQQ-15/7-Q12P-C-ND
DC DC Converters UQQ-15/7-Q12P-C-ND
Isolated Module DC DC Converter 1 Output 15V 7A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 7A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 105W, 7A, 15V; Power Supply Approvals Murata Power Solutions - 40M2757 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 105W, 7A, 15V; Power Supply Approvals Murata Power Solutions
40M2757
Dc-Dc Converter, Iso Pol, 1 O/p, 105W, 7A, 15V; Power Supply Approvals Murata Power Solutions 40M2757
DC-DC CONVERTER, ISO POL, 1 O/P, 105W, 7A, 15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:105W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:7A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 105W, 7A, 15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:105W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:7A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number UQQ-15/7-Q12P-C-ND 40M2757
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 105W, 7A, 15V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 7 amps 7 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data