Murata Power Solutions Dc-Dc Converter, Iso Pol, 1 O/p, 96W, 8A, 12V; Power Supply Approvals Murata Power Solutions UQQ-12/8-Q48PB-C

Description
DC-DC CONVERTER, ISO POL, 1 O/P, 96W, 8A, 12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:96W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:8A; Output Voltage - Output 2:- RoHS Compliant: Yes
Description
DC-DC CONVERTER, ISO POL, 1 O/P, 96W, 8A, 12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:96W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:8A; Output Voltage - Output 2:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Iso Pol, 1 O/p, 96W, 8A, 12V; Power Supply Approvals Murata Power Solutions - 17M3131 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 96W, 8A, 12V; Power Supply Approvals Murata Power Solutions
17M3131
Dc-Dc Converter, Iso Pol, 1 O/p, 96W, 8A, 12V; Power Supply Approvals Murata Power Solutions 17M3131
DC-DC CONVERTER, ISO POL, 1 O/P, 96W, 8A, 12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:96W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:8A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 96W, 8A, 12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:96W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:8A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 17M3131
Product Name Dc-Dc Converter, Iso Pol, 1 O/p, 96W, 8A, 12V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switching Amplifier - 88343328 - Radwell International
Specs
AC Output Voltage 240.0 volts
DC Output Voltage 24.0 volts
View Details
Delta AC to DC 100-240V 400W Open Frame with PFC - 96PSO-A400W19-M - Advantech
Specs
Type AC / DC Adapter
Form Factor Open Frame
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details