Murata Power Solutions Isolated 12V 96W DC-DC Converter IC UQQ-12/8-Q48P-C

Description
DC DC CONVERTER 12V 96W / Isolated Module DC DC Converter 1 Output 12V 8A 18V - 75V Input Product overview: UQQ-12/8-Q48P-C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 12V, 96W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 12V, 96W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-UQQ-12/8-Q48P-C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 12V 96W / Isolated Module DC DC Converter 1 Output 12V 8A 18V - 75V Input Product overview: UQQ-12/8-Q48P-C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 12V, 96W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 12V, 96W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-UQQ-12/8-Q48P-C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated 12V 96W DC-DC Converter IC - 922-UQQ-12/8-Q48P-C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 12V 96W DC-DC Converter IC
922-UQQ-12/8-Q48P-C
Isolated 12V 96W DC-DC Converter IC 922-UQQ-12/8-Q48P-C
DC DC CONVERTER 12V 96W / Isolated Module DC DC Converter 1 Output 12V 8A 18V - 75V Input Product overview: UQQ-12/8-Q48P-C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 12V, 96W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 12V, 96W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-UQQ-12/8-Q48P-C can be used for catalog matching and distributor lookup.

DC DC CONVERTER 12V 96W / Isolated Module DC DC Converter 1 Output 12V 8A 18V - 75V Input Product overview: UQQ-12/8-Q48P-C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 12V, 96W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 12V, 96W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-UQQ-12/8-Q48P-C can be used for catalog matching and distributor lookup.

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - 1336444-UQQ-12/8-Q48P-C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1336444-UQQ-12/8-Q48P-C
Power Supplies - Board Mount - DC DC Converters 1336444-UQQ-12/8-Q48P-C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1336444-UQQ-12/8-Q48 P-C Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OTP, OVP, SCP, UVLO Size / Dimension: 2.22" L x 1.45" W x 0.50" H (56.4mm x 36.8mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 30 Mounting: Through Hole Power (Watts): 96 W Control Features: Enable, Active High Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 8A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 89.5% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-DIP Module, 1/4 Brick ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Base Product Number: UQQ-12 Product Status: Obsolete RoHS Status: RoHS Compliant

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1336444-UQQ-12/8-Q48P-C
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, OTP, OVP, SCP, UVLO
Size / Dimension: 2.22" L x 1.45" W x 0.50" H (56.4mm x 36.8mm x 12.7mm)
Applications: ITE (Commercial)
Standard Package: 30
Mounting: Through Hole
Power (Watts): 96 W
Control Features: Enable, Active High
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 8A
Voltage - Input (Min): 18V
Voltage - Input (Max): 75V
Voltage - Output 1: 12V
Efficiency: 89.5%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-DIP Module, 1/4 Brick
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Base Product Number: UQQ-12
Product Status: Obsolete
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-UQQ-12/8-Q48P-C 1336444-UQQ-12/8-Q48P-C
Product Name Isolated 12V 96W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube DIP; Other; 8-DIP Module, 1/4 Brick
Unlock Full Specs
to access all available technical data