Murata Power Solutions DC DC Converters UQQ-12/8-Q12P-C

Description
Isolated Module DC DC Converter 1 Output 12V 8A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 8A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - UQQ-12/8-Q12P-C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
UQQ-12/8-Q12P-C-ND
DC DC Converters UQQ-12/8-Q12P-C-ND
Isolated Module DC DC Converter 1 Output 12V 8A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 8A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 96W, 8A, 12V; Power Supply Approvals Murata Power Solutions - 17M3126 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 96W, 8A, 12V; Power Supply Approvals Murata Power Solutions
17M3126
Dc-Dc Converter, Iso Pol, 1 O/p, 96W, 8A, 12V; Power Supply Approvals Murata Power Solutions 17M3126
DC-DC CONVERTER, ISO POL, 1 O/P, 96W, 8A, 12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:96W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:8A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 96W, 8A, 12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:96W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:8A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number UQQ-12/8-Q12P-C-ND 17M3126
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 96W, 8A, 12V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 8 amps 8 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details