Murata Power Solutions Dc-Dc Converter, Non Iso Pol, 1 O/p, 26.4W, 8A, 3.3V; Power Supply Approvals Murata Power Solutions UNR-3.3/8-D5-C

Description
DC-DC CONVERTER, NON ISO POL, 1 O/P, 26.4W, 8A, 3.3V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:26.4W; Output Current Max:8A; DC / DC Converter Output Type:Fixed; DC / DC Converter Mounting:Through Hole RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, NON ISO POL, 1 O/P, 26.4W, 8A, 3.3V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:26.4W; Output Current Max:8A; DC / DC Converter Output Type:Fixed; DC / DC Converter Mounting:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Non Iso Pol, 1 O/p, 26.4W, 8A, 3.3V; Power Supply Approvals Murata Power Solutions - 87K5484 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Non Iso Pol, 1 O/p, 26.4W, 8A, 3.3V; Power Supply Approvals Murata Power Solutions
87K5484
Dc-Dc Converter, Non Iso Pol, 1 O/p, 26.4W, 8A, 3.3V; Power Supply Approvals Murata Power Solutions 87K5484
DC-DC CONVERTER, NON ISO POL, 1 O/P, 26.4W, 8A, 3.3V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:26.4W; Output Current Max:8A; DC / DC Converter Output Type:Fixed; DC / DC Converter Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, NON ISO POL, 1 O/P, 26.4W, 8A, 3.3V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:26.4W; Output Current Max:8A; DC / DC Converter Output Type:Fixed; DC / DC Converter Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 87K5484
Product Name Dc-Dc Converter, Non Iso Pol, 1 O/p, 26.4W, 8A, 3.3V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 63W 18V C14 DC Plug 180° (Medical use) - 96PSA-A63W18V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details