Murata Power Solutions Electric Double Layer Capacitors (EDLC), Supercapacitors UMAC040130A003TA01

Description
10F (EDLC) Supercapacitor 2.3V Radial, Can 800mOhm
Request a Quote Datasheet
Description
10F (EDLC) Supercapacitor 2.3V Radial, Can 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 490-14053-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
490-14053-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 490-14053-ND
10F (EDLC) Supercapacitor 2.3V Radial, Can 800mOhm

10F (EDLC) Supercapacitor 2.3V Radial, Can 800mOhm

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - UMAC040130A003TA01 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
UMAC040130A003TA01
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors UMAC040130A003TA01
CAP 10F 2.3V THROUGH HOLE

CAP 10F 2.3V THROUGH HOLE

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 490-14053-ND UMAC040130A003TA01
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Operating Temperature 20 to 70 C (68 to 158 F) 20 to 70 C (68 to 158 F)
Capacitance Range 1.00E7 microF 1.00E7 microF
Mounting Style Through Hole Through Hole; Surface Mount Technology; Radial, Can
Packing Method Tray Tray; Tray
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525008P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details