Murata Power Solutions DC DC Converters ULT-5/5-D48P-C

Description
Isolated Module DC DC Converter 1 Output 5V 5A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 5A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2335-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2335-ND
DC DC Converters 811-2335-ND
Isolated Module DC DC Converter 1 Output 5V 5A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 5A 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - ULT-5/5-D48P-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ULT-5/5-D48P-C
Power Supplies - Board Mount - DC DC Converters ULT-5/5-D48P-C
DC DC CONVERTER 5V 25W

DC DC CONVERTER 5V 25W

Supplier's Site
Dc-Dc Conv, Iso Pol, 1 O/p, 25W, 5A, 5V; Power Supply Approvals Murata Power Solutions - 78T5880 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 25W, 5A, 5V; Power Supply Approvals Murata Power Solutions
78T5880
Dc-Dc Conv, Iso Pol, 1 O/p, 25W, 5A, 5V; Power Supply Approvals Murata Power Solutions 78T5880
DC-DC CONV, ISO POL, 1 O/P, 25W, 5A, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 25W, 5A, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2335-ND ULT-5/5-D48P-C 78T5880
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Conv, Iso Pol, 1 O/p, 25W, 5A, 5V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP RoHS Compliant
DC Output Current 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 60W 24V - PSD-A60W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details