Win Source Part Number: 1340931-ULT-5/5-D48N
Category: Power Supplies - Board Mount - DC DC Converters
Series: ULT
Type: Isolated Module
Features: Remote On/Off, UVLO
Package: Tray
Size / Dimension: 0.92" L x 0.75" W x 0.35" H (23.4mm x 19.1mm x 8.9mm)
Applications: ITE (Commercial)
Standard Package: 98
Power (Watts): 25 W
Control Features: Enable, Active Low
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 5A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 5V
Efficiency: 89%
Mounting Type: Through Hole
Package / Case: 8-DIP Module, 1/32 Brick
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Base Product Number: ULT-5
Product Status: Last Time Buy
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1340931-ULT-5/5-D48N-C |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Tray |