Murata Power Solutions DC DC Converters ULT-3.3/7.5-D48PM-C

Description
Isolated Module DC DC Converter 1 Output 3.3V 7.5A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 7.5A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2327-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2327-2-ND
DC DC Converters 811-2327-2-ND
Isolated Module DC DC Converter 1 Output 3.3V 7.5A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 7.5A 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - ULT-3.3/7.5-D48PM-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ULT-3.3/7.5-D48PM-C
Power Supplies - Board Mount - DC DC Converters ULT-3.3/7.5-D48PM-C
DC DC CONVERTER 3.3V 25W

DC DC CONVERTER 3.3V 25W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 24.75W, 7.5A, 3.3V; Power Supply Approvals Murata Power Solutions - 78T5877 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 24.75W, 7.5A, 3.3V; Power Supply Approvals Murata Power Solutions
78T5877
Dc-Dc Converter, Iso Pol, 1 O/p, 24.75W, 7.5A, 3.3V; Power Supply Approvals Murata Power Solutions 78T5877
DC-DC CONVERTER, ISO POL, 1 O/P, 24.75W, 7.5A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:24.75W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:7.5A; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 24.75W, 7.5A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:24.75W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:7.5A; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2327-2-ND ULT-3.3/7.5-D48PM-C 78T5877
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 24.75W, 7.5A, 3.3V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP RoHS Compliant
DC Output Current 7.5 amps 7.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - QPD-75-48-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Operating Temperature -25 to 70 C (-13 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
View Details
Power Supply - 99076579 - Radwell International
ABSOPULSE Electronics Ltd.
Specs
DC Output Voltage 24.0 to 80.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6953B 600W Switching DC Power Supply 150V/10A - UDP6953B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details