Murata Power Solutions DC DC Converters ULT-3.3/7.5-D48P-C

Description
Isolated Module DC DC Converter 1 Output 3.3V 7.5A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 7.5A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2333-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2333-ND
DC DC Converters 811-2333-ND
Isolated Module DC DC Converter 1 Output 3.3V 7.5A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 7.5A 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - ULT-3.3/7.5-D48P-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ULT-3.3/7.5-D48P-C
Power Supplies - Board Mount - DC DC Converters ULT-3.3/7.5-D48P-C
DC DC CONVERTER 3.3V 25W

DC DC CONVERTER 3.3V 25W

Supplier's Site
Dc-Dc Conv, Iso Pol, 1 O/p, 24.75W, 7.5A, 3.3V; Power Supply Approvals Murata Power Solutions - 78T5876 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 24.75W, 7.5A, 3.3V; Power Supply Approvals Murata Power Solutions
78T5876
Dc-Dc Conv, Iso Pol, 1 O/p, 24.75W, 7.5A, 3.3V; Power Supply Approvals Murata Power Solutions 78T5876
DC-DC CONV, ISO POL, 1 O/P, 24.75W, 7.5A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:24.75W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:7.5A; Output Regulation:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 24.75W, 7.5A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:24.75W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:7.5A; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2333-ND ULT-3.3/7.5-D48P-C 78T5876
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Conv, Iso Pol, 1 O/p, 24.75W, 7.5A, 3.3V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP RoHS Compliant
DC Output Current 7.5 amps 7.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details