Murata Power Solutions DC DC Converters ULT-3.3/7.5-D48N-C

Description
Isolated Module DC DC Converter 1 Output 3.3V 7.5A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 7.5A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2332-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2332-ND
DC DC Converters 811-2332-ND
Isolated Module DC DC Converter 1 Output 3.3V 7.5A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 7.5A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Conv, Iso Pol, 1 O/p, 24.75W, 7.5A, 3.3V; Power Supply Approvals Murata Power Solutions - 78T5874 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 24.75W, 7.5A, 3.3V; Power Supply Approvals Murata Power Solutions
78T5874
Dc-Dc Conv, Iso Pol, 1 O/p, 24.75W, 7.5A, 3.3V; Power Supply Approvals Murata Power Solutions 78T5874
DC-DC CONV, ISO POL, 1 O/P, 24.75W, 7.5A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:24.75W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:7.5A; Output Regulation:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 24.75W, 7.5A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:24.75W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:7.5A; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - ULT-3.3/7.5-D48N-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ULT-3.3/7.5-D48N-C
Power Supplies - Board Mount - DC DC Converters ULT-3.3/7.5-D48N-C
DC DC CONVERTER 3.3V 25W

DC DC CONVERTER 3.3V 25W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2332-ND 78T5874 ULT-3.3/7.5-D48N-C
Product Name DC DC Converters Dc-Dc Conv, Iso Pol, 1 O/p, 24.75W, 7.5A, 3.3V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 7.5 amps 7.5 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-24-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
XLE Power Supply 240W 24VDC 10A - 1606-XLE240EP - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
DC Output Voltage 24.0 to 28.0 volts
View Details
Narrow Profile - Switching Power Supplies (PFC and Universal Input) -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Wall Mount
View Details