Alternative Parts (Cross-Reference): Cross
Manufacturer: Murata Power Solutions Inc.
Category: Power Supplies - Board Mount DC DC Converters
Series: ULT
Package: Tape & Reel (TR)
Type: Isolated Module
Features: Remote On/Off, UVLO
Mounting Type: Surface Mount
Package / Case: 8-SMD Module, 1/32 Brick
Operating Temperature: -40°C ~ 85°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Win Source Electronics | Richardson RFPD | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | ULT-12/2.5-D48NM-C | |
| Product Name | Power Supplies - Board Mount DC DC Converters | DC to DC Converter |
| Package Type | Other; Tape & Reel (TR) |