Murata Power Solutions DC DC Converters ULS-5/20-D48N-C

Description
Isolated Module DC DC Converter 1 Output 5V 20A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 20A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2789-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2789-ND
DC DC Converters 811-2789-ND
Isolated Module DC DC Converter 1 Output 5V 20A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 20A 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - ULS-5/20-D48N-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ULS-5/20-D48N-C
Power Supplies - Board Mount - DC DC Converters ULS-5/20-D48N-C
DC DC CONVERTER 5V 100W

DC DC CONVERTER 5V 100W

Supplier's Site
Dc-Dc Conv, Dosa, 1 O/p, 5V, 20A, 100W; Power Supply Approvals Murata Power Solutions - 47W2207 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Dosa, 1 O/p, 5V, 20A, 100W; Power Supply Approvals Murata Power Solutions
47W2207
Dc-Dc Conv, Dosa, 1 O/p, 5V, 20A, 100W; Power Supply Approvals Murata Power Solutions 47W2207
DC-DC CONV, DOSA, 1 O/P, 5V, 20A, 100W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Depth:33mmRoHS Compliant: Yes

DC-DC CONV, DOSA, 1 O/P, 5V, 20A, 100W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Depth:33mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2789-ND ULS-5/20-D48N-C 47W2207
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Conv, Dosa, 1 O/p, 5V, 20A, 100W; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 20 amps 20 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details