Win Source Part Number: 1156354-ULS-5/12-D48
Category: Power Supplies - Board Mount>DC DC Converters
Series: ULS (60W)
Type: Isolated Module
Features: Remote On/Off, OTP, OVP, SCP, UVLO
Package: Tray
Applications: ITE (Commercial)
Standard Package: 128
Power (Watts): 60 W
Control Features: Enable, Active Low
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 12A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 5V
Efficiency: 90%
Mounting Type: Through Hole
Package / Case: 8-DIP Module, 1/16 Brick
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.30" L x 0.90" W x 0.40" H (33.0mm x 22.9mm x 10.2mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Base Product Number: ULS-5
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1156354-ULS-5/12-D48NH-C |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Tray |