Murata Power Solutions DC DC Converters ULS-3.3/20-D48NH-C

Description
Isolated Module DC DC Converter 1 Output 3.3V 20A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 20A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - ULS-3.3/20-D48NH-C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
ULS-3.3/20-D48NH-C-ND
DC DC Converters ULS-3.3/20-D48NH-C-ND
Isolated Module DC DC Converter 1 Output 3.3V 20A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 20A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 66W, 20A, 3.3V; Power Supply Approvals Murata Power Solutions - 65R4717 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 66W, 20A, 3.3V; Power Supply Approvals Murata Power Solutions
65R4717
Dc-Dc Converter, Iso Pol, 1 O/p, 66W, 20A, 3.3V; Power Supply Approvals Murata Power Solutions 65R4717
DC-DC CONVERTER, ISO POL, 1 O/P, 66W, 20A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:66W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:20A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 66W, 20A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:66W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:20A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - ULS-3.3/20-D48NH-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ULS-3.3/20-D48NH-C
Power Supplies - Board Mount - DC DC Converters ULS-3.3/20-D48NH-C
DC DC CONVERTER 3.3V 66W

DC DC CONVERTER 3.3V 66W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number ULS-3.3/20-D48NH-C-ND 65R4717 ULS-3.3/20-D48NH-C
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 66W, 20A, 3.3V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 20 amps 20 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-12-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
3kW Rugged, Industrial Quality Rack-mount DC/DC Power System with 1kW Modules - BAP 3K-CR2U/19-3 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power System; DC-DC Converter
Technology Switching Power Supply
Form Factor Rack Mount
View Details
AC DC Desktop, Wall Power Adapters - PWRACAWALL16V1A-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 16.0 volts
View Details