Murata Power Solutions Power Supplies - Board Mount - DC DC Converters ULS-3.3/20-D48N-C

Description
Win Source Part Number: 1340042-ULS-3.3/20-D 48N-C Category: Power Supplies - Board Mount - DC DC Converters Series: ULS (60W) Type: Isolated Module Features: Remote On/Off, OTP, OVP, SCP, UVLO Package: Tray Size / Dimension: 1.30" L x 0.90" W x 0.40" H (33.0mm x 22.9mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 128 Power (Watts): 66 W Control Features: Enable, Active Low Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 20A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 90% Mounting Type: Through Hole Package / Case: 8-DIP Module, 1/16 Brick Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: ULS-3.3 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1340042-ULS-3.3/20-D 48N-C Category: Power Supplies - Board Mount - DC DC Converters Series: ULS (60W) Type: Isolated Module Features: Remote On/Off, OTP, OVP, SCP, UVLO Package: Tray Size / Dimension: 1.30" L x 0.90" W x 0.40" H (33.0mm x 22.9mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 128 Power (Watts): 66 W Control Features: Enable, Active Low Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 20A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 90% Mounting Type: Through Hole Package / Case: 8-DIP Module, 1/16 Brick Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: ULS-3.3 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1340042-ULS-3.3/20-D48N-C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1340042-ULS-3.3/20-D48N-C
Power Supplies - Board Mount - DC DC Converters 1340042-ULS-3.3/20-D48N-C
Win Source Part Number: 1340042-ULS-3.3/20-D 48N-C Category: Power Supplies - Board Mount - DC DC Converters Series: ULS (60W) Type: Isolated Module Features: Remote On/Off, OTP, OVP, SCP, UVLO Package: Tray Size / Dimension: 1.30" L x 0.90" W x 0.40" H (33.0mm x 22.9mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 128 Power (Watts): 66 W Control Features: Enable, Active Low Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 20A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 90% Mounting Type: Through Hole Package / Case: 8-DIP Module, 1/16 Brick Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: ULS-3.3 Product Status: Not For New Designs

Win Source Part Number: 1340042-ULS-3.3/20-D48N-C
Category: Power Supplies - Board Mount - DC DC Converters
Series: ULS (60W)
Type: Isolated Module
Features: Remote On/Off, OTP, OVP, SCP, UVLO
Package: Tray
Size / Dimension: 1.30" L x 0.90" W x 0.40" H (33.0mm x 22.9mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 128
Power (Watts): 66 W
Control Features: Enable, Active Low
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 20A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 3.3V
Efficiency: 90%
Mounting Type: Through Hole
Package / Case: 8-DIP Module, 1/16 Brick
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Base Product Number: ULS-3.3
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1340042-ULS-3.3/20-D48N-C
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tray
Unlock Full Specs
to access all available technical data