Murata Power Solutions DC DC Converters ULS-15/2-D48NM-C

Description
Isolated Module DC DC Converter 1 Output 15V 2A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 2A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - ULS-15/2-D48NM-C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
ULS-15/2-D48NM-C-ND
DC DC Converters ULS-15/2-D48NM-C-ND
Isolated Module DC DC Converter 1 Output 15V 2A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 2A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Conv, Iso Pol, 1 O/p, 30W, 2A, 15V; Power Supply Approvals Murata Power Solutions - 13T8015 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 30W, 2A, 15V; Power Supply Approvals Murata Power Solutions
13T8015
Dc-Dc Conv, Iso Pol, 1 O/p, 30W, 2A, 15V; Power Supply Approvals Murata Power Solutions 13T8015
DC-DC CONV, ISO POL, 1 O/P, 30W, 2A, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 30W, 2A, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - ULS-15/2-D48NM-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ULS-15/2-D48NM-C
Power Supplies - Board Mount - DC DC Converters ULS-15/2-D48NM-C
DC DC CONVERTER 15V 30W

DC DC CONVERTER 15V 30W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number ULS-15/2-D48NM-C-ND 13T8015 ULS-15/2-D48NM-C
Product Name DC DC Converters Dc-Dc Conv, Iso Pol, 1 O/p, 30W, 2A, 15V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 2 amps 2 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details
Power Supply - 100715447 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Induction Power Supply - Versapower-Xtreme - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation, Meatal Heating
AC Output Voltage 240.0 to 480.0 volts
View Details