Murata Power Solutions DC DC Converters ULS-12/8.3-D48PH-C

Description
Isolated Module DC DC Converter 1 Output 12V 8.3A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 8.3A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - ULS-12/8.3-D48PH-C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
ULS-12/8.3-D48PH-C-ND
DC DC Converters ULS-12/8.3-D48PH-C-ND
Isolated Module DC DC Converter 1 Output 12V 8.3A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 8.3A 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - ULS-12/8.3-D48PH-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ULS-12/8.3-D48PH-C
Power Supplies - Board Mount - DC DC Converters ULS-12/8.3-D48PH-C
DC DC CONVERTER 12V 100W

DC DC CONVERTER 12V 100W

Supplier's Site
Dc-Dc Conv, Dosa, 1 O/p, 12V, 8.3A, 99.6W; Power Supply Approvals Murata Power Solutions - 47W2199 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Dosa, 1 O/p, 12V, 8.3A, 99.6W; Power Supply Approvals Murata Power Solutions
47W2199
Dc-Dc Conv, Dosa, 1 O/p, 12V, 8.3A, 99.6W; Power Supply Approvals Murata Power Solutions 47W2199
DC-DC CONV, DOSA, 1 O/P, 12V, 8.3A, 99.6W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:99.6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:8.3A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, DOSA, 1 O/P, 12V, 8.3A, 99.6W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:99.6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:8.3A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ULS-12/8.3-D48PH-C-ND ULS-12/8.3-D48PH-C 47W2199
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Conv, Dosa, 1 O/p, 12V, 8.3A, 99.6W; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 8.3 amps 8.3 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details
Power Supply - 37896688 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
AC Output Voltage 220.0 volts
View Details
Induction Power Supply - Statipower® SP16 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details