Murata Power Solutions DC DC Converters ULS-12/8.3-D48P-C

Description
Isolated Module DC DC Converter 1 Output 12V 8.3A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 8.3A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3686-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3686-ND
DC DC Converters 811-3686-ND
Isolated Module DC DC Converter 1 Output 12V 8.3A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 8.3A 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - ULS-12/8.3-D48P-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ULS-12/8.3-D48P-C
Power Supplies - Board Mount - DC DC Converters ULS-12/8.3-D48P-C
DC DC CONVERTER 12V 100W

DC DC CONVERTER 12V 100W

Supplier's Site
Dc-Dc Conv, Dosa, 1 O/p, 12V, 8.3A, 99.6W; Power Supply Approvals Murata Power Solutions - 47W2198 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Dosa, 1 O/p, 12V, 8.3A, 99.6W; Power Supply Approvals Murata Power Solutions
47W2198
Dc-Dc Conv, Dosa, 1 O/p, 12V, 8.3A, 99.6W; Power Supply Approvals Murata Power Solutions 47W2198
DC-DC CONV, DOSA, 1 O/P, 12V, 8.3A, 99.6W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:99.6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:8.3A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, DOSA, 1 O/P, 12V, 8.3A, 99.6W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:99.6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:8.3A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-3686-ND ULS-12/8.3-D48P-C 47W2198
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Conv, Dosa, 1 O/p, 12V, 8.3A, 99.6W; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 8.3 amps 8.3 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

240W Three Phase Power Supplies - PST-24048 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
D22 DIN Rail A/D 100-240V 60W 12V - IPS-D22A60W12V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details