Murata Power Solutions Power Supplies - Board Mount - DC DC Converters ULS-12/5-D48N-C

Description
Win Source Part Number: 1339123-ULS-12/5-D48 N-C Category: Power Supplies - Board Mount - DC DC Converters Series: ULS (60W) Type: Isolated Module Features: Remote On/Off, OTP, OVP, SCP, UVLO Package: Tray Size / Dimension: 1.30" L x 0.90" W x 0.40" H (33.0mm x 22.9mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 128 Power (Watts): 60 W Control Features: Enable, Active Low Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 5A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 91% Mounting Type: Through Hole Package / Case: 8-DIP Module, 1/16 Brick Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: ULS-12
Request a Quote Datasheet
Description
Win Source Part Number: 1339123-ULS-12/5-D48 N-C Category: Power Supplies - Board Mount - DC DC Converters Series: ULS (60W) Type: Isolated Module Features: Remote On/Off, OTP, OVP, SCP, UVLO Package: Tray Size / Dimension: 1.30" L x 0.90" W x 0.40" H (33.0mm x 22.9mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 128 Power (Watts): 60 W Control Features: Enable, Active Low Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 5A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 91% Mounting Type: Through Hole Package / Case: 8-DIP Module, 1/16 Brick Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: ULS-12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1339123-ULS-12/5-D48N-C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1339123-ULS-12/5-D48N-C
Power Supplies - Board Mount - DC DC Converters 1339123-ULS-12/5-D48N-C
Win Source Part Number: 1339123-ULS-12/5-D48 N-C Category: Power Supplies - Board Mount - DC DC Converters Series: ULS (60W) Type: Isolated Module Features: Remote On/Off, OTP, OVP, SCP, UVLO Package: Tray Size / Dimension: 1.30" L x 0.90" W x 0.40" H (33.0mm x 22.9mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 128 Power (Watts): 60 W Control Features: Enable, Active Low Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 5A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 91% Mounting Type: Through Hole Package / Case: 8-DIP Module, 1/16 Brick Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: ULS-12

Win Source Part Number: 1339123-ULS-12/5-D48N-C
Category: Power Supplies - Board Mount - DC DC Converters
Series: ULS (60W)
Type: Isolated Module
Features: Remote On/Off, OTP, OVP, SCP, UVLO
Package: Tray
Size / Dimension: 1.30" L x 0.90" W x 0.40" H (33.0mm x 22.9mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 128
Power (Watts): 60 W
Control Features: Enable, Active Low
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 5A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 12V
Efficiency: 91%
Mounting Type: Through Hole
Package / Case: 8-DIP Module, 1/16 Brick
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Base Product Number: ULS-12

Buy Now Datasheet
12V 60W DC-DC Converter IC - 132-ULS-12/5-D48N-C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 60W DC-DC Converter IC
132-ULS-12/5-D48N-C
12V 60W DC-DC Converter IC 132-ULS-12/5-D48N-C
DC DC CONVERTER 12V 60W Product overview: ULS-12/5-D48N-C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 60W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 60W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ULS-12/5-D48N-C can be used for catalog matching and distributor lookup.

DC DC CONVERTER 12V 60W Product overview: ULS-12/5-D48N-C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 60W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 60W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ULS-12/5-D48N-C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC to DC Converter - ULS-12/5-D48N-C - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
ULS-12/5-D48N-C
DC to DC Converter ULS-12/5-D48N-C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Richardson RFPD
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 1339123-ULS-12/5-D48N-C 132-ULS-12/5-D48N-C ULS-12/5-D48N-C
Product Name Power Supplies - Board Mount - DC DC Converters 12V 60W DC-DC Converter IC DC to DC Converter
Package Type DIP; Other; Tray Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details
DC-DC Converters - 1227442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 2 x 1 in
Input Voltage 75 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature 0.0 C (32 F)
Configuration / Function Positive
View Details