Murata Power Solutions DC DC Converters ULE-5/12-D24P-C

Description
Isolated Module DC DC Converter 1 Output 5V 12A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 12A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3407-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3407-ND
DC DC Converters 811-3407-ND
Isolated Module DC DC Converter 1 Output 5V 12A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 12A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Conv, Iso Pol, 1 O/p, 60W, 12A, 5V; Power Supply Approvals Murata Power Solutions - 87K5279 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 60W, 12A, 5V; Power Supply Approvals Murata Power Solutions
87K5279
Dc-Dc Conv, Iso Pol, 1 O/p, 60W, 12A, 5V; Power Supply Approvals Murata Power Solutions 87K5279
DC-DC CONV, ISO POL, 1 O/P, 60W, 12A, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:12A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 60W, 12A, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:12A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-3407-ND 87K5279
Product Name DC DC Converters Dc-Dc Conv, Iso Pol, 1 O/p, 60W, 12A, 5V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP RoHS Compliant
DC Output Current 12 amps 12 amps
Unlock Full Specs
to access all available technical data