Murata Power Solutions DC DC Converters UHE-3.3/7500-Q48-C

Description
Isolated Module DC DC Converter 1 Output 3.3V 7.5A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 7.5A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - UHE-3.3/7500-Q48-C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
UHE-3.3/7500-Q48-C-ND
DC DC Converters UHE-3.3/7500-Q48-C-ND
Isolated Module DC DC Converter 1 Output 3.3V 7.5A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 7.5A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 24.75W, 7.5A, 3.3V; Power Supply Approvals Murata Power Solutions - 87K5194 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 24.75W, 7.5A, 3.3V; Power Supply Approvals Murata Power Solutions
87K5194
Dc-Dc Converter, Iso Pol, 1 O/p, 24.75W, 7.5A, 3.3V; Power Supply Approvals Murata Power Solutions 87K5194
DC-DC CONVERTER, ISO POL, 1 O/P, 24.75W, 7.5A, 3.3V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:24.75W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:7.5A; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 24.75W, 7.5A, 3.3V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:24.75W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:7.5A; Output Regulation:- RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - UHE-3.3/7500-Q48-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
UHE-3.3/7500-Q48-C
Power Supplies - Board Mount - DC DC Converters UHE-3.3/7500-Q48-C
DC DC CONVERTER 3.3V 25W

DC DC CONVERTER 3.3V 25W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number UHE-3.3/7500-Q48-C-ND 87K5194 UHE-3.3/7500-Q48-C
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 24.75W, 7.5A, 3.3V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP RoHS Compliant
DC Output Current 7.5 amps 7.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - CBI485A - Powell Electronics, Inc.
Specs
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
FSP Adapter AC to DC 100-240V 230W 24V C14 Terminal Block 4 Pin - 96PSA-A230W24P4-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI
View Details
Power Supplies - 5000004578-SE - TE Connectivity
Specs
DC Output Voltage 10.0 volts
DC Output Current 1 amps
View Details