Murata Power Solutions DC DC Converters UHE-3.3/7500-Q12-C

Description
Isolated Module DC DC Converter 1 Output 3.3V 7.5A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 7.5A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1880-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1880-5-ND
DC DC Converters 811-1880-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 7.5A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 7.5A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 24.75W, 7.5A, 3.3V; Power Supply Approvals Murata Power Solutions - 87K5190 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 24.75W, 7.5A, 3.3V; Power Supply Approvals Murata Power Solutions
87K5190
Dc-Dc Converter, Iso Pol, 1 O/p, 24.75W, 7.5A, 3.3V; Power Supply Approvals Murata Power Solutions 87K5190
DC-DC CONVERTER, ISO POL, 1 O/P, 24.75W, 7.5A, 3.3V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:24.75W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:7.5A; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 24.75W, 7.5A, 3.3V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:24.75W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:7.5A; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - UHE-3.3/7500-Q12-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
UHE-3.3/7500-Q12-C
Power Supplies - Board Mount - DC DC Converters UHE-3.3/7500-Q12-C
DC DC CONVERTER 3.3V 24W

DC DC CONVERTER 3.3V 24W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-1880-5-ND 87K5190 UHE-3.3/7500-Q12-C
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 24.75W, 7.5A, 3.3V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 7.5 amps 7.5 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-05S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 5.0 volts
View Details