Manufacturer: Murata Power Solutions Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1102184-UHE-3.3/7500
Packaging: Bulk
Mounting: SMD (SMT)
Number of Pins: 6
Isolation Voltage: 1.5 kV
Number of Outputs: 1
Output Current: 7.5 A
Voltage - Output 1: 3.3 V
Output Power: 25 W
Output Voltage: 3.3 V
Categories: OEM Parts(T-Z)
Case / Package: Module
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Nominal Input Voltage: 48 V
Current - Output 1: 7.5 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1102184-UHE-3.3/7500-D48T-C |
| Product Name | OEM Parts - OEM Parts (T - Z) - UHE-3.3/7500-D48T-C |