Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1336443-UHE-15/2000-
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, SCP, UVLO
Size / Dimension: 2.00" L x 1.60" W x 0.40" H (50.8mm x 40.6mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 99
Mounting: Through Hole
Power (Watts): 30 W
Control Features: Enable, Active Low
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 15V
Efficiency: 89.5%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 9-DIP Module, 6 Leads
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Base Product Number: UHE-15
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1336443-UHE-15/2000-Q12N-C |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; 9-DIP Module, 6 Leads |