Murata Power Solutions Power Supplies - Board Mount - DC DC Converters UHE-12/2500-D12-C

Description
Win Source Part Number: 1034001-UHE-12/2500- D12-C Category: Power Supplies - Board Mount>DC DC Converters Series: UHE (30W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, SCP, UVLO Package: Box Applications: ITE (Commercial) Standard Package: 99 Power (Watts): 30 W Control Features: Enable, Active High Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 2.5A Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 12V Efficiency: 89% Mounting Type: Through Hole Package / Case: 9-DIP Module, 6 Leads Temperature Range - Operating: -40°C ~ 85°C Dimension: 2.00" L x 1.60" W x 0.40" H (50.8mm x 40.6mm x 10.2mm) Alternative Parts (Cross-Reference): REC3.5-1212SRW/R10/A ; REC6-1212SRW/R10/A; REC3.5-1215SRW/R10/A ; MEV1S1212DC; HB04U12S12QC; MEV1S1205DCUHE12/250 0D12C; UHE122500D12C; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Other Names: 811-2695,UHE122500D1 2C Base Product Number: UHE-12 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1034001-UHE-12/2500- D12-C Category: Power Supplies - Board Mount>DC DC Converters Series: UHE (30W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, SCP, UVLO Package: Box Applications: ITE (Commercial) Standard Package: 99 Power (Watts): 30 W Control Features: Enable, Active High Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 2.5A Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 12V Efficiency: 89% Mounting Type: Through Hole Package / Case: 9-DIP Module, 6 Leads Temperature Range - Operating: -40°C ~ 85°C Dimension: 2.00" L x 1.60" W x 0.40" H (50.8mm x 40.6mm x 10.2mm) Alternative Parts (Cross-Reference): REC3.5-1212SRW/R10/A ; REC6-1212SRW/R10/A; REC3.5-1215SRW/R10/A ; MEV1S1212DC; HB04U12S12QC; MEV1S1205DCUHE12/250 0D12C; UHE122500D12C; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Other Names: 811-2695,UHE122500D1 2C Base Product Number: UHE-12 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1034001-UHE-12/2500-D12-C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1034001-UHE-12/2500-D12-C
Power Supplies - Board Mount - DC DC Converters 1034001-UHE-12/2500-D12-C
Win Source Part Number: 1034001-UHE-12/2500- D12-C Category: Power Supplies - Board Mount>DC DC Converters Series: UHE (30W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, SCP, UVLO Package: Box Applications: ITE (Commercial) Standard Package: 99 Power (Watts): 30 W Control Features: Enable, Active High Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 2.5A Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 12V Efficiency: 89% Mounting Type: Through Hole Package / Case: 9-DIP Module, 6 Leads Temperature Range - Operating: -40°C ~ 85°C Dimension: 2.00" L x 1.60" W x 0.40" H (50.8mm x 40.6mm x 10.2mm) Alternative Parts (Cross-Reference): REC3.5-1212SRW/R10/A ; REC6-1212SRW/R10/A; REC3.5-1215SRW/R10/A ; MEV1S1212DC; HB04U12S12QC; MEV1S1205DCUHE12/250 0D12C; UHE122500D12C; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Other Names: 811-2695,UHE122500D1 2C Base Product Number: UHE-12 Product Status: Obsolete

Win Source Part Number: 1034001-UHE-12/2500-D12-C
Category: Power Supplies - Board Mount>DC DC Converters
Series: UHE (30W)
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, SCP, UVLO
Package: Box
Applications: ITE (Commercial)
Standard Package: 99
Power (Watts): 30 W
Control Features: Enable, Active High
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 2.5A
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 12V
Efficiency: 89%
Mounting Type: Through Hole
Package / Case: 9-DIP Module, 6 Leads
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 2.00" L x 1.60" W x 0.40" H (50.8mm x 40.6mm x 10.2mm)
Alternative Parts (Cross-Reference): REC3.5-1212SRW/R10/A; REC6-1212SRW/R10/A; REC3.5-1215SRW/R10/A; MEV1S1212DC; HB04U12S12QC; MEV1S1205DCUHE12/2500D12C; UHE122500D12C;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Other Names: 811-2695,UHE122500D12C
Base Product Number: UHE-12
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1034001-UHE-12/2500-D12-C
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 9 volts
View Details
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details