Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1352119-UEI30-050-Q1
Category: Power Supplies - Board Mount - DC DC Converters
Series: UEI30 (30W)
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO
Package: Tray
Size / Dimension: 1.92" L x 0.92" W x 0.35" H (48.8mm x 23.4mm x 8.9mm)
Applications: ITE (Commercial)
Standard Package: 84
Power (Watts): 30 W
Control Features: Enable, Active High
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Efficiency: 89.5%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Base Product Number: UEI30-050
Module DC-DC 24VIN 1-OUT 5V 6A 30W 6-Pin Case C-80 Tray Product overview: UEI30-050-Q12P-C from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 6A, 30W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 6A, 30W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-UEI30-050-Q12P-C
| Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | UEI30-050-Q12P-C | 1352119-UEI30-050-Q12P-C | 922-UEI30-050-Q12P-C |
| Product Name | DC to DC Converter | Power Supplies - Board Mount - DC DC Converters | 5V 6A 30W DC-DC Converter IC |
| Package Type | DIP; Other; Tray | Other; Tray |