Murata Power Solutions DC DC Converters UEI30-050-Q12P-C

Description
Isolated Module DC DC Converter 1 Output 5V 6A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 6A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3016-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3016-ND
DC DC Converters 811-3016-ND
Isolated Module DC DC Converter 1 Output 5V 6A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 6A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 6A; Power Supply Approvals Murata Power Solutions - 10R4595 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 6A; Power Supply Approvals Murata Power Solutions
10R4595
Dc-Dc Converter, 5V, 6A; Power Supply Approvals Murata Power Solutions 10R4595
DC-DC CONVERTER, 5V, 6A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 6A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - UEI30-050-Q12P-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
UEI30-050-Q12P-C
Power Supplies - Board Mount - DC DC Converters UEI30-050-Q12P-C
DC DC CONVERTER 5V 30W

DC DC CONVERTER 5V 30W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-3016-ND 10R4595 UEI30-050-Q12P-C
Product Name DC DC Converters Dc-Dc Converter, 5V, 6A; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 6 amps 6 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-48-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
3kW Rugged, Industrial Quality Rack-mount DC/DC Power System with 1kW Modules - BAP 3K-CR2U/19-3 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power System; DC-DC Converter
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supplies - 5000009379-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 0.3000 amps
View Details