Win Source Part Number: 971799-UEI30-033-Q12
Category: Power Supplies - Board Mount>DC DC Converters
Series: UEI30 (30W)
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO
Package: Tray
Applications: ITE (Commercial)
Standard Package: 84
Power (Watts): 30 W
Control Features: Enable, Active High
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 9A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 3.3V
Efficiency: 89%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.92" L x 0.92" W x 0.35" H (48.8mm x 23.4mm x 8.9mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Other Names: 811-3330,UEI30-033-Q
Base Product Number: UEI30-033
Product Status: Obsolete
DC DC CONVERTER 3.3V 30W Product overview: UEI30-033-Q12P-C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 30W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 30W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-UEI30-033-Q12P-C
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 971799-UEI30-033-Q12P-C | 132-UEI30-033-Q12P-C |
| Product Name | Power Supplies - Board Mount - DC DC Converters | 3.3V 30W DC-DC Converter IC |
| Package Type | DIP; Other; Tray | Other; Tray |