Murata Power Solutions DC DC Converters UEI15-120-Q48N-C

Description
Isolated Module DC DC Converter 1 Output 12V 1.3A 18V - 75V Input
Request a Quote
Description
Isolated Module DC DC Converter 1 Output 12V 1.3A 18V - 75V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata Power Solutions UEI15-120-Q12 is an isolated DC-DC converter designed for efficient power conversion in compact applications. It provides a regulated output of 12V at a maximum current of 1.3A, delivering a total output power of 15.6W. The converter features a wide input voltage range of 9 to 36V DC, making it suitable for various battery-powered and telecom equipment applications. This model includes essential safety features such as input undervoltage lockout, overtemperature shutdown, and output overvoltage protection. It also offers full magnetic and optical isolation up to 2250V DC, ensuring safe operation in sensitive environments. The converter operates efficiently with minimal heat generation, allowing for fanless designs, and is compliant with RoHS standards. With a compact footprint of 0.96" x 1.1" x 0.32", it is ideal for space-constrained applications, including microcontrollers and data communication systems. The UEI15-120-Q12 is certified to multiple safety standards, including UL 60950-1 and IEC 60950-1, ensuring reliability in critical applications.

Datasheet Summary
Powered by GS/AI

The Murata Power Solutions UEI15-120-Q12 is an isolated DC-DC converter designed for efficient power conversion in compact applications. It provides a regulated output of 12V at a maximum current of 1.3A, delivering a total output power of 15.6W. The converter features a wide input voltage range of 9 to 36V DC, making it suitable for various battery-powered and telecom equipment applications. This model includes essential safety features such as input undervoltage lockout, overtemperature shutdown, and output overvoltage protection. It also offers full magnetic and optical isolation up to 2250V DC, ensuring safe operation in sensitive environments. The converter operates efficiently with minimal heat generation, allowing for fanless designs, and is compliant with RoHS standards. With a compact footprint of 0.96" x 1.1" x 0.32", it is ideal for space-constrained applications, including microcontrollers and data communication systems. The UEI15-120-Q12 is certified to multiple safety standards, including UL 60950-1 and IEC 60950-1, ensuring reliability in critical applications.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1869-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1869-5-ND
DC DC Converters 811-1869-5-ND
Isolated Module DC DC Converter 1 Output 12V 1.3A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 1.3A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 15.6W, 1.3A, 12V; Power Supply Approvals Murata Power Solutions - 06P9410 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 15.6W, 1.3A, 12V; Power Supply Approvals Murata Power Solutions
06P9410
Dc-Dc Converter, Iso Pol, 1 O/p, 15.6W, 1.3A, 12V; Power Supply Approvals Murata Power Solutions 06P9410
DC-DC CONVERTER, ISO POL, 1 O/P, 15.6W, 1.3A, 12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15.6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.3A; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 15.6W, 1.3A, 12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15.6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.3A; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - UEI15-120-Q48N-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
UEI15-120-Q48N-C
Power Supplies - Board Mount - DC DC Converters UEI15-120-Q48N-C
DC DC CONVERTER 12V 15W

DC DC CONVERTER 12V 15W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-1869-5-ND 06P9410 UEI15-120-Q48N-C
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 15.6W, 1.3A, 12V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1.3 amps 1.3 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Power Supply Unit - VIP-I® Plus™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 1000 to 1.20E7 watts
View Details
Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details