Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Module DC-DC 48VIN 1-OUT 12V 1.3A 15.6W 6-Pin Case C-75 Tray Product overview: UEI15-120-Q48N-C from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.3A, 15.6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1.3A, 15.6W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-UEI15-120-Q48N-C
Manufacturer: Murata Electronics North America
Win Source Part Number: 742891-UEI15-120-Q48
Manufacturer Homepage: www.murata.com
Reference Date Code: 15+
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | UEI15-120-Q48N-C | 922-UEI15-120-Q48N-C | 742891-UEI15-120-Q48N-C |
| Product Name | DC to DC Converter | 12V 1.3A 15.6W DC-DC Converter IC | Power Supplies Board Mount DCDC Converters - UEI15-120-Q48N-C |
| Package Type | Other; Tray |