Win Source Part Number: 1022583-UEI15-120-Q1
Category: Power Supplies - Board Mount>DC DC Converters
Series: UEI15 (15W)
Type: Isolated Module
Features: OCP, OTP, OVP, SCP, UVLO
Package: Tray
Applications: ITE (Commercial)
Standard Package: 90
Power (Watts): 15 W
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 1.3A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 12V
Efficiency: 84.5%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.10" L x 0.96" W x 0.32" H (27.9mm x 24.4mm x 8.1mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Other Names: 811-1868-5,UEI15120Q
Base Product Number: UEI15-120
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Win Source Electronics | Richardson RFPD | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1022583-UEI15-120-Q12P-C | UEI15-120-Q12P-C |
| Product Name | Power Supplies - Board Mount - DC DC Converters | DC to DC Converter |
| Package Type | DIP; Other; Tray |