Murata Power Solutions Power Supplies Board Mount DCDC Converters - UEI15-050-Q48N-C UEI15-050-Q48N-C

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 750400-UEI15-050-Q48 N-C Packaging: Tray Type: Isolated Module Mounting Style: Through Hole Features: OCP, OTP, OVP, SCP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 2.25kV Voltage - Output 1: 5V Efficiency: 86% Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-DIP Module Current - Output (Maximum): 3A Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Power (W): 15W Voltage - Input (Minimum): 18V Voltage - Input (Maximum): 75V Parts Dimension: 1.10" L x 0.96" W x 0.32" H (27.9mm x 24.4mm x 8.1mm)
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 750400-UEI15-050-Q48 N-C Packaging: Tray Type: Isolated Module Mounting Style: Through Hole Features: OCP, OTP, OVP, SCP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 2.25kV Voltage - Output 1: 5V Efficiency: 86% Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-DIP Module Current - Output (Maximum): 3A Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Power (W): 15W Voltage - Input (Minimum): 18V Voltage - Input (Maximum): 75V Parts Dimension: 1.10" L x 0.96" W x 0.32" H (27.9mm x 24.4mm x 8.1mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - UEI15-050-Q48N-C
750400-UEI15-050-Q48N-C
Power Supplies Board Mount DCDC Converters - UEI15-050-Q48N-C 750400-UEI15-050-Q48N-C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 750400-UEI15-050-Q48 N-C Packaging: Tray Type: Isolated Module Mounting Style: Through Hole Features: OCP, OTP, OVP, SCP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 2.25kV Voltage - Output 1: 5V Efficiency: 86% Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-DIP Module Current - Output (Maximum): 3A Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Power (W): 15W Voltage - Input (Minimum): 18V Voltage - Input (Maximum): 75V Parts Dimension: 1.10" L x 0.96" W x 0.32" H (27.9mm x 24.4mm x 8.1mm)

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 750400-UEI15-050-Q48N-C
Packaging: Tray
Type: Isolated Module
Mounting Style: Through Hole
Features: OCP, OTP, OVP, SCP, UVLO
Applications: ITE (Commercial)
Voltage - Isolation: 2.25kV
Voltage - Output 1: 5V
Efficiency: 86%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 6-DIP Module
Current - Output (Maximum): 3A
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Power (W): 15W
Voltage - Input (Minimum): 18V
Voltage - Input (Maximum): 75V
Parts Dimension: 1.10" L x 0.96" W x 0.32" H (27.9mm x 24.4mm x 8.1mm)

Buy Now
DC DC Converters - 811-1867-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1867-5-ND
DC DC Converters 811-1867-5-ND
Isolated Module DC DC Converter 1 Output 5V 3A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 3A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 3A, 5V; Power Supply Approvals Murata Power Solutions - 12N4056 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 3A, 5V; Power Supply Approvals Murata Power Solutions
12N4056
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 3A, 5V; Power Supply Approvals Murata Power Solutions 12N4056
DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 3A, 5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 3A, 5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - UEI15-050-Q48N-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
UEI15-050-Q48N-C
Power Supplies - Board Mount - DC DC Converters UEI15-050-Q48N-C
DC DC CONVERTER 5V 15W

DC DC CONVERTER 5V 15W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 750400-UEI15-050-Q48N-C 811-1867-5-ND 12N4056 UEI15-050-Q48N-C
Product Name Power Supplies Board Mount DCDC Converters - UEI15-050-Q48N-C DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 3A, 5V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 3 amps 3 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSC-U12048 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 2.5 amps
View Details
2 suppliers
AC DC Desktop, Wall Power Adapters - 2084-BB-SMI18-5-V-P5-ND - DigiKey
Specs
Type DC Power Supply; 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Power Supplies - 5000004987-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details