Isolated Module DC DC Converter 1 Output 3.3V 4.5A 9V - 36V Input
DC DC CONVERTER 3.3V 15W
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | UEI15-033-Q12NM-C-ND | UEI15-033-Q12NM-C |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| DC Output Current | 4.5 amps |