Murata Power Solutions Power Supplies Board Mount DCDC Converters - UEI-5/10-Q12PR-C UEI-5/10-Q12PR-C

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 814396-UEI-5/10-Q12P R-C Packaging: Tray Type: Isolated Module Mounting Style: Through Hole Features: Remote On/Off, OCP, OTP, OVP, SCP Applications: ITE (Commercial) Power (Watts): 50W Control Features: Enable, Active High Voltage - Isolation: 2.25kV Number of Outputs: 1 Voltage - Input (Min): 9V Voltage - Output 1: 5V Efficiency: 90% Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.90" L x 1.50" W x 0.38" H (48.3mm x 38.1mm x 9.7mm) Maximum Input Voltage: 36V Manufacturer Package: 9-DIP Module, 8 Leads Current - Output (Maximum): 10A Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 814396-UEI-5/10-Q12P R-C Packaging: Tray Type: Isolated Module Mounting Style: Through Hole Features: Remote On/Off, OCP, OTP, OVP, SCP Applications: ITE (Commercial) Power (Watts): 50W Control Features: Enable, Active High Voltage - Isolation: 2.25kV Number of Outputs: 1 Voltage - Input (Min): 9V Voltage - Output 1: 5V Efficiency: 90% Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.90" L x 1.50" W x 0.38" H (48.3mm x 38.1mm x 9.7mm) Maximum Input Voltage: 36V Manufacturer Package: 9-DIP Module, 8 Leads Current - Output (Maximum): 10A Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - UEI-5/10-Q12PR-C - 814396-UEI-5/10-Q12PR-C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - UEI-5/10-Q12PR-C
814396-UEI-5/10-Q12PR-C
Power Supplies Board Mount DCDC Converters - UEI-5/10-Q12PR-C 814396-UEI-5/10-Q12PR-C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 814396-UEI-5/10-Q12P R-C Packaging: Tray Type: Isolated Module Mounting Style: Through Hole Features: Remote On/Off, OCP, OTP, OVP, SCP Applications: ITE (Commercial) Power (Watts): 50W Control Features: Enable, Active High Voltage - Isolation: 2.25kV Number of Outputs: 1 Voltage - Input (Min): 9V Voltage - Output 1: 5V Efficiency: 90% Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.90" L x 1.50" W x 0.38" H (48.3mm x 38.1mm x 9.7mm) Maximum Input Voltage: 36V Manufacturer Package: 9-DIP Module, 8 Leads Current - Output (Maximum): 10A Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited)

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 814396-UEI-5/10-Q12PR-C
Packaging: Tray
Type: Isolated Module
Mounting Style: Through Hole
Features: Remote On/Off, OCP, OTP, OVP, SCP
Applications: ITE (Commercial)
Power (Watts): 50W
Control Features: Enable, Active High
Voltage - Isolation: 2.25kV
Number of Outputs: 1
Voltage - Input (Min): 9V
Voltage - Output 1: 5V
Efficiency: 90%
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.90" L x 1.50" W x 0.38" H (48.3mm x 38.1mm x 9.7mm)
Maximum Input Voltage: 36V
Manufacturer Package: 9-DIP Module, 8 Leads
Current - Output (Maximum): 10A
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 15
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 814396-UEI-5/10-Q12PR-C
Product Name Power Supplies Board Mount DCDC Converters - UEI-5/10-Q12PR-C
Package Type DIP; Other; 9-DIP Module, 8 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Buck 10V 38V 12V Step-Down DC-DC Converter IC - 739-ACT4523YH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 21 volts
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 3A 40V Step-Down DC-DC Converter IC - 739-LM2576SX-ADJ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263-5
Output Voltage 37 volts
Input Voltage 40 volts
View Details
2 suppliers