Murata Power Solutions Dc-Dc Conv, Iso Pol, 1 O/p, 59.4W, 18A, 3.3V; Power Supply Approvals Murata Power Solutions UEI-3.3/18-Q48NR-C

Description
DC-DC CONV, ISO POL, 1 O/P, 59.4W, 18A, 3.3V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:59.4W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:18A; Output Voltage - Output 2:- RoHS Compliant: Yes
Description
DC-DC CONV, ISO POL, 1 O/P, 59.4W, 18A, 3.3V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:59.4W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:18A; Output Voltage - Output 2:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Conv, Iso Pol, 1 O/p, 59.4W, 18A, 3.3V; Power Supply Approvals Murata Power Solutions - 12N4048 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 59.4W, 18A, 3.3V; Power Supply Approvals Murata Power Solutions
12N4048
Dc-Dc Conv, Iso Pol, 1 O/p, 59.4W, 18A, 3.3V; Power Supply Approvals Murata Power Solutions 12N4048
DC-DC CONV, ISO POL, 1 O/P, 59.4W, 18A, 3.3V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:59.4W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:18A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 59.4W, 18A, 3.3V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:59.4W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:18A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12N4048
Product Name Dc-Dc Conv, Iso Pol, 1 O/p, 59.4W, 18A, 3.3V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6926-ea-pul-12000-40-4u-wc-32145 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 40 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Power Supply Unit - VIP® - Inductotherm Group
Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 2.20E7 watts
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details